4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
CAP TANT 4.7UF 5% 20V 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TAJA475J020RNJ-ND | TAJA475J020RNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF |