Kyocera Corporation Tantalum Capacitors TAJA336M002RNJ

Description
33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA336M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA336M002RNJ-ND
Tantalum Capacitors TAJA336M002RNJ-ND
33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Capacitor Tant, 33Uf, 2.5V, 1206 20%; Capacitance Kyocera Avx - 65M4787 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 2.5V, 1206 20%; Capacitance Kyocera Avx
65M4787
Capacitor Tant, 33Uf, 2.5V, 1206 20%; Capacitance Kyocera Avx 65M4787
CAPACITOR TANT, 33UF, 2.5V, 1206 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 2.5V, 1206 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 2.5V, 1206 20%; Capacitance Kyocera Avx - 73R8216 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 2.5V, 1206 20%; Capacitance Kyocera Avx
73R8216
Tantalum Capacitor, 33Uf, 2.5V, 1206 20%; Capacitance Kyocera Avx 73R8216
TANTALUM CAPACITOR, 33UF, 2.5V, 1206 20%; Capacitance:33µF; Voltage(DC):2.5V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:210mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 2.5V, 1206 20%; Capacitance:33µF; Voltage(DC):2.5V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:210mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA336M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA336M002RNJ
Capacitors - Tantalum Capacitors TAJA336M002RNJ
CAP TANT 33UF 20% 2.5V 1206

CAP TANT 33UF 20% 2.5V 1206

Supplier's Site
Tantalum Capacitors - TAJA336M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA336M002RNJ
Tantalum Capacitors TAJA336M002RNJ
CAP TANT 33UF 20% 2.5V 1206

CAP TANT 33UF 20% 2.5V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJA336M002RNJ-ND 65M4787 73R8216 TAJA336M002RNJ TAJA336M002RNJ
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 2.5V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitor, 33Uf, 2.5V, 1206 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK016MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers