Kyocera Corporation Tantalum Capacitors TAJA335K016SNJ

Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA335K016SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA335K016SNJ-ND
Tantalum Capacitors TAJA335K016SNJ-ND
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Capacitor Tant, 3.3Uf, 16V, 5 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 78M2562 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 16V, 5 Ohm, 0.1, 1206; Capacitance Kyocera Avx
78M2562
Capacitor Tant, 3.3Uf, 16V, 5 Ohm, 0.1, 1206; Capacitance Kyocera Avx 78M2562
CAPACITOR TANT, 3.3UF, 16V, 5 OHM, 0.1, 1206; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 16V, 5 OHM, 0.1, 1206; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJA335K016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA335K016SNJ
Tantalum Capacitors TAJA335K016SNJ
CAP TANT 3.3UF 10% 16V 1206

CAP TANT 3.3UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA335K016SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA335K016SNJ
Capacitors - Tantalum Capacitors TAJA335K016SNJ
CAP TANT 3.3UF 10% 16V 1206

CAP TANT 3.3UF 10% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJA335K016SNJ-ND 78M2562 TAJA335K016SNJ TAJA335K016SNJ
Product Name Tantalum Capacitors Capacitor Tant, 3.3Uf, 16V, 5 Ohm, 0.1, 1206; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers