0.33µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 17Ohm @ 100kHz
CAP TANT 0.33UF 10% 50V 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TAJA334K050HNJTR-ND | TAJA334K050HNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 0.3300 microF | 0.3300 microF |