KYOCERA AVX Components Corporation Tantalum Capacitors TAJA334K035TNJ

Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA334K035TNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA334K035TNJTR-ND
Tantalum Capacitors 478-TAJA334K035TNJTR-ND
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm @ 100kHz

0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 15Ohm @ 100kHz

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 43X8430 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
43X8430
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 43X8430
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJA334K035TNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA334K035TNJ
Tantalum Capacitors TAJA334K035TNJ
CAP TANT 0.33UF 10% 35V 1206

CAP TANT 0.33UF 10% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA334K035TNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA334K035TNJ
Capacitors - Tantalum Capacitors TAJA334K035TNJ
CAP TANT 0.33UF 10% 35V 1206

CAP TANT 0.33UF 10% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJA334K035TNJTR-ND 43X8430 TAJA334K035TNJ TAJA334K035TNJ
Product Name Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details