AVX Corporation Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx TAJA226M010RNJ.

Description
TANTALUM CAPACITOR, 22UF, 10V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 22UF, 10V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 26AC4150 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
26AC4150
Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 26AC4150
TANTALUM CAPACITOR, 22UF, 10V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4150
Product Name Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers