AVX Corporation SMD 22uF 10V 3 Ohm Capacitor TAJA226M010RNJ

Description
Cap Tant Solid 22uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TAJA226M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA226M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TAJA226M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA226M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V 3 Ohm Capacitor
59-TAJA226M010RNJ
SMD 22uF 10V 3 Ohm Capacitor 59-TAJA226M010RNJ
Cap Tant Solid 22uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TAJA226M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA226M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TAJA226M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA226M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1354032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354032
Tantalum Capacitors 1354032
KYOCERA AVX TAJA226M010RNJ

KYOCERA AVX TAJA226M010RNJ

Supplier's Site
Tantalum Capacitors - 478-5798-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5798-1-ND
Tantalum Capacitors 478-5798-1-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5798-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5798-2-ND
Tantalum Capacitors 478-5798-2-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5798-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5798-6-ND
Tantalum Capacitors 478-5798-6-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
CAP TANT 22UF 20% 10V 1206 - 66-TAJA226M010RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 20% 10V 1206
66-TAJA226M010RNJ
CAP TANT 22UF 20% 10V 1206 66-TAJA226M010RNJ
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 09R6148 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
09R6148
Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 09R6148
TANTALUM CAPACITOR, 22UF, 10V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 60R5846 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx
60R5846
Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx 60R5846
TANTALUM CAPACITOR, 22UF, 10V, 3 OHM, 0.2, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 3 OHM, 0.2, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx - 66AH0780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx
66AH0780
Cap, 22Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx 66AH0780
CAP, 22UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 22UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TAJA226M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA226M010RNJ
Tantalum Capacitors TAJA226M010RNJ
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA226M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA226M010RNJ
Capacitors - Tantalum Capacitors TAJA226M010RNJ
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - TAJA226M010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA226M010RNJ
Tantalum Capacitors TAJA226M010RNJ
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJA226M010RNJ 1354032 478-5798-1-ND 478-5798-6-ND 66-TAJA226M010RNJ 09R6148 66AH0780 TAJA226M010RNJ TAJA226M010RNJ TAJA226M010RNJ
Product Name SMD 22uF 10V 3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors CAP TANT 22UF 20% 10V 1206 Tantalum Capacitor, 22Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx Cap, 22Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers