KYOCERA AVX Components Corporation Tantalum Capacitors TAJA226M006SNJ

Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA226M006SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA226M006SNJTR-ND
Tantalum Capacitors 478-TAJA226M006SNJTR-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJA226M006SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA226M006SNJ
Tantalum Capacitors TAJA226M006SNJ
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 6.3V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 30H0265 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 6.3V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
30H0265
Capacitor Tant, 22Uf, 6.3V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 30H0265
CAPACITOR TANT, 22UF, 6.3V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 6.3V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA226M006SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA226M006SNJ
Capacitors - Tantalum Capacitors TAJA226M006SNJ
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJA226M006SNJTR-ND TAJA226M006SNJ 30H0265 TAJA226M006SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 6.3V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details