22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric)
CAPACITOR TANT, 22UF, 4V, 1206 20%; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 4V, 1206 20%; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes
CAP TANT 22UF 20% 4V 1206
CAP TANT 22UF 20% 4V 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJA226M004RNJ-ND | 54J2960 | TAJA226M004RNJ | TAJA226M004RNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 22Uf, 4V, 1206 20%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |