AVX Corporation Tantalum Capacitor, 22Uf, 10V, 1206 10%, Full Reel; Capacitance Kyocera Avx TAJA226K010RNJ.

Description
TANTALUM CAPACITOR, 22UF, 10V, 1206 10%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mARoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 22UF, 10V, 1206 10%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 10V, 1206 10%, Full Reel; Capacitance Kyocera Avx - 26AC4149 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 1206 10%, Full Reel; Capacitance Kyocera Avx
26AC4149
Tantalum Capacitor, 22Uf, 10V, 1206 10%, Full Reel; Capacitance Kyocera Avx 26AC4149
TANTALUM CAPACITOR, 22UF, 10V, 1206 10%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mARoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 1206 10%, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4149
Product Name Tantalum Capacitor, 22Uf, 10V, 1206 10%, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers