2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm
Cap Tant Solid 2.2uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: TAJA225M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA225M025RNJ can be used for catalog matching and distributor lookup.
CAP TANT 2.2UF 20% 25V 1206
CAP TANT 2.2UF 20% 25V 1206
TANTALUM CAPACITOR, 2.2UF, 25V, 1206 20%; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:104mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 2.2UF, 25V, 1206 20%, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJA225M025RNJTR-ND | 478-TAJA225M025RNJDKR-ND | 59-TAJA225M025RNJ | TAJA225M025RNJ | TAJA225M025RNJ | 73R8206 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 2.2uF 25V 7 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 25V, 1206 20%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |