Kyocera Corporation Tantalum Capacitors TAJA225M020RNJ

Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3864-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3864-6-ND
Tantalum Capacitors 478-3864-6-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3864-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3864-2-ND
Tantalum Capacitors 478-3864-2-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3864-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3864-1-ND
Tantalum Capacitors 478-3864-1-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm

Buy Now Datasheet
CAP TANT 2.2UF 20% 20V 1206 - 66-TAJA225M020RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 2.2UF 20% 20V 1206
66-TAJA225M020RNJ
CAP TANT 2.2UF 20% 20V 1206 66-TAJA225M020RNJ
CAP TANT 2.2UF 20% 20V 1206

CAP TANT 2.2UF 20% 20V 1206

Supplier's Site
Tantalum Capacitors - TAJA225M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA225M020RNJ
Tantalum Capacitors TAJA225M020RNJ
CAP TANT 2.2UF 20% 20V 1206

CAP TANT 2.2UF 20% 20V 1206

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 52R6473 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
52R6473
Tantalum Chips Rohs Compliant Kyocera Avx 52R6473
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.2Uf, 20V, Tant, Case A Rohs Compliant Kyocera Avx - 66AH7262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 20V, Tant, Case A Rohs Compliant Kyocera Avx
66AH7262
Cap, 2.2Uf, 20V, Tant, Case A Rohs Compliant Kyocera Avx 66AH7262
CAP, 2.2UF, 20V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 2.2UF, 20V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3864-6-ND 478-3864-2-ND 66-TAJA225M020RNJ TAJA225M020RNJ 52R6473 66AH7262
Product Name Tantalum Capacitors Tantalum Capacitors CAP TANT 2.2UF 20% 20V 1206 Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Cap, 2.2Uf, 20V, Tant, Case A Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details