2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm @ 100kHz
CAP TANT 2.2UF 20% 16V 1206
CAP TANT 2.2UF 20% 16V 1206
CAP TANT 2.2UF 20% 16V 1206
TANTALUM CHIPS ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJA225M016TNJTR-ND | TAJA225M016TNJ | TAJA225M016TNJ | TAJA225M016TNJ | 43X8423 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | ||
| Applications | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |