KYOCERA AVX Components Corporation Tantalum Capacitors TAJA225M010ANJ

Description
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 7Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA225M010ANJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA225M010ANJTR-ND
Tantalum Capacitors 478-TAJA225M010ANJTR-ND
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 7Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 21T7664 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
21T7664
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 21T7664
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJA225M010ANJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA225M010ANJ
Tantalum Capacitors TAJA225M010ANJ
CAP TANT 2.2UF 20% 10V 1206

CAP TANT 2.2UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJA225M010ANJTR-ND 21T7664 TAJA225M010ANJ
Product Name Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K035S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details