Cap Tant Solid 2.2uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 5.3 Ohm 125°C T/R Product overview: TAJA225K020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V, 5.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, 5.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA225K020RNJ can be used for catalog matching and distributor lookup.
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm
CAP TANT 2.2UF 10% 20V 1206
CAP TANT 2.2UF 10% 20V 1206
CAPACITOR TANT, 2.2UF, 20V, 5.3 OHM, 0.1, 1206; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.3ohm; Manufacturer Size Code:A; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes
CAPACITOR TANT, 2.2UF, 20V, 5.3 OHM, 0.1, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.3ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 2.2 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 2.2 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJA225K020RNJ | 1354025 | 478-2358-6-ND | 478-2358-2-ND | TAJA225K020RNJ | TAJA225K020RNJ | 60R5838 | 65W8084 |
| Product Name | SMD 2.2uF 20V 5.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 2.2Uf, 20V, 5.3 Ohm, 0.1, 1206; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 20 volts | 20 volts | 20 volts | |||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel |