The Win Source Electronics part number 1330821-TAJA224M050R
Manufacturer: KYOCERA AVX
Win Source Part Number: 1330821-TAJA224M050R
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 18Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TAJA224M050R-ND,TAJA
RoHS Status: ROHS3 Compliant
0.22µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 18Ohm
Cap Tant Solid 0.22uF 50V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 18 Ohm 125°C T/R Product overview: TAJA224M050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V, 18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, 18 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA224M050RNJ can be used for catalog matching and distributor lookup.
CAP TANT 0.22UF 20% 50V 1206
CAPACITOR TANT, 0.22UF, 50V, 18 OHM, 0.2, 1206; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:18ohm RoHS Compliant: Yes
CAP TANT 0.22UF 20% 50V 1206
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330821-TAJA224M050RNJ | TAJA224M050RNJ-ND | 59-TAJA224M050RNJ | TAJA224M050RNJ | 54J2943 | TAJA224M050RNJ |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | SMD 0.22uF 50V 18 Ohm Capacitor | Tantalum Capacitors | Capacitor Tant, 0.22Uf, 50V, 18 Ohm, 0.2, 1206; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |