AVX Corporation Tantalum Capacitors TAJA224M035RNJ

Description
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm @ 100kHz
Request a Quote Datasheet
Description
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA224M035RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA224M035RNJTR-ND
Tantalum Capacitors 478-TAJA224M035RNJTR-ND
0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm @ 100kHz

0.22µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 18Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJA224M035RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA224M035RNJCT-ND
Tantalum Capacitors 478-TAJA224M035RNJCT-ND
CAP TANT 0.22UF 20% 35V 1206

CAP TANT 0.22UF 20% 35V 1206

Buy Now Datasheet
Tantalum Capacitors - 478-TAJA224M035RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA224M035RNJDKR-ND
Tantalum Capacitors 478-TAJA224M035RNJDKR-ND
CAP TANT 0.22UF 20% 35V 1206

CAP TANT 0.22UF 20% 35V 1206

Buy Now Datasheet
Singapore, Singapore
0.22UF 35V Capacitor
59-TAJA224M035RNJ
0.22UF 35V Capacitor 59-TAJA224M035RNJ
CAP TANT 0.22UF 20% 35V 1206 Product overview: TAJA224M035RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA224M035RNJ can be used for catalog matching and distributor lookup.

CAP TANT 0.22UF 20% 35V 1206 Product overview: TAJA224M035RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA224M035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 0.22Uf, 35V, 1206 20%, Full Reel; Capacitance Kyocera Avx - 54J2941 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.22Uf, 35V, 1206 20%, Full Reel; Capacitance Kyocera Avx
54J2941
Tantalum Capacitor, 0.22Uf, 35V, 1206 20%, Full Reel; Capacitance Kyocera Avx 54J2941
TANTALUM CAPACITOR, 0.22UF, 35V, 1206 20%, FULL REEL; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:18ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.22UF, 35V, 1206 20%, FULL REEL; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:18ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 0.22Uf, 35V, 1206 20%; Capacitance Kyocera Avx - 73R8202 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.22Uf, 35V, 1206 20%; Capacitance Kyocera Avx
73R8202
Tantalum Capacitor, 0.22Uf, 35V, 1206 20%; Capacitance Kyocera Avx 73R8202
TANTALUM CAPACITOR, 0.22UF, 35V, 1206 20%; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:18ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.22UF, 35V, 1206 20%; Capacitance:0.22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:18ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJA224M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA224M035RNJ
Tantalum Capacitors TAJA224M035RNJ
CAP TANT 0.22UF 20% 35V 1206

CAP TANT 0.22UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA224M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA224M035RNJ
Capacitors - Tantalum Capacitors TAJA224M035RNJ
CAP TANT 0.22UF 20% 35V 1206

CAP TANT 0.22UF 20% 35V 1206

Supplier's Site
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJA224M035RNJTR-ND 478-TAJA224M035RNJDKR-ND 59-TAJA224M035RNJ 54J2941 TAJA224M035RNJ TAJA224M035RNJ 66-TAJA224M035RNJ
Product Name Tantalum Capacitors Tantalum Capacitors 0.22UF 35V Capacitor Tantalum Capacitor, 0.22Uf, 35V, 1206 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details