Kyocera Corporation Tantalum Capacitors TAJA156M016RNJ

Description
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11049-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11049-2-ND
Tantalum Capacitors 478-11049-2-ND
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11049-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11049-6-ND
Tantalum Capacitors 478-11049-6-ND
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11049-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11049-1-ND
Tantalum Capacitors 478-11049-1-ND
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA156M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA156M016RNJ
Tantalum Capacitors TAJA156M016RNJ
CAP TANT 15UF 20% 16V 1206

CAP TANT 15UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA156M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA156M016RNJ
Capacitors - Tantalum Capacitors TAJA156M016RNJ
CAP TANT 15UF 20% 16V 1206

CAP TANT 15UF 20% 16V 1206

Supplier's Site
Tantalum Capacitor, 15Uf, 16V, 1206 20%; Capacitance Kyocera Avx - 73R8201 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 16V, 1206 20%; Capacitance Kyocera Avx
73R8201
Tantalum Capacitor, 15Uf, 16V, 1206 20%; Capacitance Kyocera Avx 73R8201
TANTALUM CAPACITOR, 15UF, 16V, 1206 20%; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 16V, 1206 20%; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 15Uf, 16V, 1206 20%; Capacitance Kyocera Avx - 10R2244 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 16V, 1206 20%; Capacitance Kyocera Avx
10R2244
Capacitor Tant, 15Uf, 16V, 1206 20%; Capacitance Kyocera Avx 10R2244
CAPACITOR TANT, 15UF, 16V, 1206 20%; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 16V, 1206 20%; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 20%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 15P3050 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 20%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
15P3050
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 20%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 15P3050
Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 20%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 20%, 16 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Μf, 16V, 20%, Reel; Capacitance Kyocera Avx - 12AC2492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 16V, 20%, Reel; Capacitance Kyocera Avx
12AC2492
Cap, 15Μf, 16V, 20%, Reel; Capacitance Kyocera Avx 12AC2492
CAP, 15µF, 16V, 20%, REEL; Capacitance:15µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 15µF, 16V, 20%, REEL; Capacitance:15µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11049-2-ND 478-11049-6-ND TAJA156M016RNJ TAJA156M016RNJ 73R8201 15P3050 12AC2492
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 15Uf, 16V, 1206 20%; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 15 F, 20%, 16 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Cap, 15Μf, 16V, 20%, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Tantalum Capacitors - TAC106K006P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details