Kyocera Corporation Tantalum Capacitors TAJA156K010RNJ

Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1660-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1660-6-ND
Tantalum Capacitors 478-1660-6-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1660-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1660-2-ND
Tantalum Capacitors 478-1660-2-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1660-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1660-1-ND
Tantalum Capacitors 478-1660-1-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 10V 3.2 Ohm Capacitor
59-TAJA156K010RNJ
SMD 15uF 10V 3.2 Ohm Capacitor 59-TAJA156K010RNJ
Cap Tant Solid 15uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.2 Ohm 125°C T/R Product overview: TAJA156K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 3.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 3.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA156K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.2 Ohm 125°C T/R Product overview: TAJA156K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 3.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 3.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA156K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 10V, 3.2 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 09R6143 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 10V, 3.2 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
09R6143
Tantalum Capacitor, 15Uf, 10V, 3.2 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 09R6143
TANTALUM CAPACITOR, 15UF, 10V, 3.2 OHM, 0.1, 1206, FULL REEL; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.2ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 10V, 3.2 OHM, 0.1, 1206, FULL REEL; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.2ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 59M2370 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
59M2370
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 59M2370
Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA156K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA156K010RNJ
Capacitors - Tantalum Capacitors TAJA156K010RNJ
CAP TANT 15UF 10% 10V 1206

CAP TANT 15UF 10% 10V 1206

Supplier's Site
CAP TANT 15UF 10% 10V 1206 - 66-TAJA156K010RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 15UF 10% 10V 1206
66-TAJA156K010RNJ
CAP TANT 15UF 10% 10V 1206 66-TAJA156K010RNJ
CAP TANT 15UF 10% 10V 1206

CAP TANT 15UF 10% 10V 1206

Supplier's Site
Tantalum Capacitors - TAJA156K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA156K010RNJ
Tantalum Capacitors TAJA156K010RNJ
CAP TANT 15UF 10% 10V 1206

CAP TANT 15UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1660-6-ND 478-1660-2-ND 59-TAJA156K010RNJ 09R6143 59M2370 TAJA156K010RNJ 66-TAJA156K010RNJ TAJA156K010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 15uF 10V 3.2 Ohm Capacitor Tantalum Capacitor, 15Uf, 10V, 3.2 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors CAP TANT 15UF 10% 10V 1206 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers