KYOCERA AVX Components Corporation Tantalum Capacitors TAJA155M020SSJV

Description
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm @ 100kHz
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA155M020SSJVTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA155M020SSJVTR-ND
Tantalum Capacitors 478-TAJA155M020SSJVTR-ND
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm @ 100kHz

1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJA155M020SSJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA155M020SSJV
Tantalum Capacitors TAJA155M020SSJV
CAP TANT 1.5UF 20% 20V 1206

CAP TANT 1.5UF 20% 20V 1206

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 63W9054 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
63W9054
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 63W9054
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJA155M020SSJVTR-ND TAJA155M020SSJV 63W9054
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details