AVX Corporation SMD 1.5uF 25V 7.5 Ohm Capacitor TAJA155K025RNJ

Description
Cap Tant Solid 1.5uF 25V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: TAJA155K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155K025RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1.5uF 25V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: TAJA155K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155K025RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5uF 25V 7.5 Ohm Capacitor
59-TAJA155K025RNJ
SMD 1.5uF 25V 7.5 Ohm Capacitor 59-TAJA155K025RNJ
Cap Tant Solid 1.5uF 25V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: TAJA155K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155K025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1.5uF 25V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: TAJA155K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 25V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 25V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155K025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJA155K025RNJ - 742262-TAJA155K025RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA155K025RNJ
742262-TAJA155K025RNJ
Tantalum Capacitors - TAJA155K025RNJ 742262-TAJA155K025RNJ
Manufacturer: AVX Corporation Win Source Part Number: 742262-TAJA155K025RN J Manufacturer Homepage: www.avx.com Reference case: A Reference Date Code: 2015 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 742262-TAJA155K025RNJ
Manufacturer Homepage: www.avx.com
Reference case: A
Reference Date Code: 2015
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Tantalum Capacitors - 1360154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360154
Tantalum Capacitors 1360154
SMD Chip Tantalum 1206 1.5uF 25Vdc 10%

SMD Chip Tantalum 1206 1.5uF 25Vdc 10%

Supplier's Site
Tantalum Capacitors - 1354019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354019
Tantalum Capacitors 1354019
SMD Chip Tantalum 1206 1.5uF 25Vdc 10%

SMD Chip Tantalum 1206 1.5uF 25Vdc 10%

Supplier's Site
Tantalum Capacitors - 478-2364-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2364-2-ND
Tantalum Capacitors 478-2364-2-ND
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2364-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2364-1-ND
Tantalum Capacitors 478-2364-1-ND
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2364-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2364-6-ND
Tantalum Capacitors 478-2364-6-ND
1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

1.5µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA155K025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA155K025RNJ
Tantalum Capacitors TAJA155K025RNJ
CAP TANT 1.5UF 10% 25V 1206

CAP TANT 1.5UF 10% 25V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TAJA155K025RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA155K025RNJ
Tantalum Capacitors TAJA155K025RNJ
CAP TANT 1.5UF 10% 25V 1206

CAP TANT 1.5UF 10% 25V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 1.5Uf, 25V, 1206 10%, Full Reel; Capacitance Kyocera Avx - 54J2921 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 25V, 1206 10%, Full Reel; Capacitance Kyocera Avx
54J2921
Tantalum Capacitor, 1.5Uf, 25V, 1206 10%, Full Reel; Capacitance Kyocera Avx 54J2921
TANTALUM CAPACITOR, 1.5UF, 25V, 1206 10%, FULL REEL; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 25V, 1206 10%, FULL REEL; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1.5Uf, 25V, 7.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 75M2779 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 25V, 7.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx
75M2779
Tantalum Capacitor, 1.5Uf, 25V, 7.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx 75M2779
TANTALUM CAPACITOR, 1.5UF, 25V, 7.5 OHM, 0.1, 1206; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 25V, 7.5 OHM, 0.1, 1206; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Cap, 1.5Μf, 25V, 10%, 1206; Capacitance Kyocera Avx - 65W8082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Μf, 25V, 10%, 1206; Capacitance Kyocera Avx
65W8082
Cap, 1.5Μf, 25V, 10%, 1206; Capacitance Kyocera Avx 65W8082
CAP, 1.5µF, 25V, 10%, 1206; Capacitance:1.5µF; Voltage Rating:25V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 1.5µF, 25V, 10%, 1206; Capacitance:1.5µF; Voltage Rating:25V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJA155K025RNJ 742262-TAJA155K025RNJ 1360154 478-2364-2-ND 478-2364-6-ND TAJA155K025RNJ TAJA155K025RNJ 54J2921 65W8082
Product Name SMD 1.5uF 25V 7.5 Ohm Capacitor Tantalum Capacitors - TAJA155K025RNJ Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1.5Uf, 25V, 1206 10%, Full Reel; Capacitance Kyocera Avx Cap, 1.5Μf, 25V, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers