AVX Corporation Tantalum Capacitor, 1.5Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx TAJA155K016RNJ.

Description
TANTALUM CAPACITOR, 1.5UF, 16V, 1206 10%, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 1.5UF, 16V, 1206 10%, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 1.5Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx - 28AC3601 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx
28AC3601
Tantalum Capacitor, 1.5Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx 28AC3601
TANTALUM CAPACITOR, 1.5UF, 16V, 1206 10%, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 16V, 1206 10%, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:8ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3601
Product Name Tantalum Capacitor, 1.5Uf, 16V, 1206 10%, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers