Kyocera Corporation Tantalum Capacitors TAJA154M035RNJ

Description
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 21Ohm
Request a Quote Datasheet
Description
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 21Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA154M035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA154M035RNJ-ND
Tantalum Capacitors TAJA154M035RNJ-ND
0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 21Ohm

0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 21Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA154M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA154M035RNJ
Capacitors - Tantalum Capacitors TAJA154M035RNJ
CAP TANT 0.15UF 20% 35V 1206

CAP TANT 0.15UF 20% 35V 1206

Supplier's Site
Tantalum Capacitors - TAJA154M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA154M035RNJ
Tantalum Capacitors TAJA154M035RNJ
CAP TANT 0.15UF 20% 35V 1206

CAP TANT 0.15UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJA154M035RNJ-ND TAJA154M035RNJ TAJA154M035RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 187XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers