Kyocera Corporation Tantalum Capacitors TAJA107K004SNJ

Description
100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.4Ohm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA107K004SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA107K004SNJTR-ND
Tantalum Capacitors 478-TAJA107K004SNJTR-ND
100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.4Ohm @ 100kHz

100µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.4Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA107K004SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA107K004SNJ
Capacitors - Tantalum Capacitors TAJA107K004SNJ
CAP TANT 100UF 10% 4V 1206

CAP TANT 100UF 10% 4V 1206

Supplier's Site
Tantalum Capacitors - TAJA107K004SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA107K004SNJ
Tantalum Capacitors TAJA107K004SNJ
CAP TANT 100UF 10% 4V 1206

CAP TANT 100UF 10% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJA107K004SNJTR-ND TAJA107K004SNJ TAJA107K004SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 157SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers