10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm @ 100kHz
CAP TANT 10UF 20% 16V 1206
CAP TANT 10UF 20% 16V 1206
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 10UF 20% 16V 1206
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJA106M016SNJTR-ND | TAJA106M016SNJ | TAJA106M016SNJ | 74T5311 | TAJA106M016SNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |