AVX Corporation Tantalum Capacitor, 10Uf, 6.3V, 4 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx TAJA106K006RNJ.

Description
TANTALUM CAPACITOR, 10UF, 6.3V, 4 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF, 6.3V, 4 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 6.3V, 4 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 26AC4141 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, 4 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
26AC4141
Tantalum Capacitor, 10Uf, 6.3V, 4 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 26AC4141
TANTALUM CAPACITOR, 10UF, 6.3V, 4 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, 4 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4141
Product Name Tantalum Capacitor, 10Uf, 6.3V, 4 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details