Kyocera Corporation Tantalum Capacitors TAJA105M050R

Description
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA105M050R-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA105M050R-ND
Tantalum Capacitors TAJA105M050R-ND
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm

1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA105M050R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA105M050R
Capacitors - Tantalum Capacitors TAJA105M050R
CAP TANT 1UF 20% 50V 1206

CAP TANT 1UF 20% 50V 1206

Supplier's Site
Tantalum Capacitors - TAJA105M050R - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105M050R
Tantalum Capacitors TAJA105M050R
CAP TANT 1UF 20% 50V 1206

CAP TANT 1UF 20% 50V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJA105M050R-ND TAJA105M050R TAJA105M050R
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers