KYOCERA AVX Components Corporation Tantalum Capacitors TAJA105M016UNJ

Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA105M016UNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA105M016UNJTR-ND
Tantalum Capacitors 478-TAJA105M016UNJTR-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz

Buy Now Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 43X8399 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
43X8399
Tantalum Chips Rohs Compliant Kyocera Avx 43X8399
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA105M016UNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA105M016UNJ
Capacitors - Tantalum Capacitors TAJA105M016UNJ
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - TAJA105M016UNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105M016UNJ
Tantalum Capacitors TAJA105M016UNJ
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJA105M016UNJTR-ND 43X8399 TAJA105M016UNJ TAJA105M016UNJ
Product Name Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Tantalum Capacitors - 1814704 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details