KYOCERA AVX Components Corporation Tantalum Capacitors TAJA105K016KNJ

Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA105K016KNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA105K016KNJTR-ND
Tantalum Capacitors 478-TAJA105K016KNJTR-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJA105K016KNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105K016KNJ
Tantalum Capacitors TAJA105K016KNJ
CAP TANT 1UF 10% 16V 1206

CAP TANT 1UF 10% 16V 1206

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 75Y7269 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
75Y7269
Tantalum Chips Rohs Compliant Kyocera Avx 75Y7269
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJA105K016KNJTR-ND TAJA105K016KNJ 75Y7269
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SVH010MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers