10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
CAP TANT 10UF 20% 10V 1206
CAP TANT 10UF 20% 10V 1206
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4691-1-ND | 478-4691-6-ND | TACV106M010RTA | TACV106M010RTA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |