TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES
CAP TANT 3.3UF 20% 6.3V 0805
CAP TANT 3.3UF 20% 6.3V 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 21T7656 | TACU335M006FTA | TACU335M006FTA |
| Product Name | Tant Special Smp / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Technology | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |