CAP TANT 6.8UF 10% 10V 0805
CAP TANT 6.8UF 10% 10V 0805
6.8µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
Cap Tant Solid 6.8uF 10V R CASE 10% (2 X 1.35 X 1.35mm) Pad SMD 2012-15 5 Ohm 125°C Medical T/R Product overview: TACR685K010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 10V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 10V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACR685K010XTA can be used for catalog matching and distributor lookup.
CAP TANT 6.8UF 10% 10V 0805
Capacitor,6.8uF,10VD
CAP TANT 6.8UF 10% 10V 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TACR685K010XTADKR-ND | 478-TACR685K010XTACT-ND | 59-TACR685K010XTA | TACR685K010XTA | 65M4760 | TACR685K010XTA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 6.8uF 10V 5 Ohm Capacitor | Tantalum Capacitors | Capacitor,6.8Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |