47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
47µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 5Ohm
CAPACITOR TANT, 47UF, 6.3V, 5 OHM, 0.2, 805, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:R; Product Length:2.05mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 47 F, 20%, 6.3 V RoHS Compliant: Yes
CAP, 47µF, 6.3V, 20%; Capacitance:47µF; Voltage Rating:6.3V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 47UF 20% 6.3V 0805
CAP TANT 47UF 20% 6.3V 0805
CAP TANT 47UF 20% 6.3V 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3259-6-ND | 478-3259-1-ND | 70K5186 | 93K0187 | 13AC4073 | TACR476M006XTA | TACR476M006XTA | TACR476M006XTA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 47Uf, 6.3V, 5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 47 F, 20%, 6.3 V Rohs Compliant Kyocera Avx | Cap, 47Μf, 6.3V, 20%; Capacitance Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |