Kyocera Corporation Tantalum Capacitors TACR476M003XTA

Description
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACR476M003XTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACR476M003XTA-ND
Tantalum Capacitors TACR476M003XTA-ND
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm

47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACR476M003XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR476M003XTA
Tantalum Capacitors TACR476M003XTA
CAP TANT 47UF 20% 3V 0805

CAP TANT 47UF 20% 3V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACR476M003XTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR476M003XTA
Capacitors - Tantalum Capacitors TACR476M003XTA
CAP TANT 47UF 20% 3V 0805

CAP TANT 47UF 20% 3V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACR476M003XTA-ND TACR476M003XTA TACR476M003XTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 50V, 10% - 70186198 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details