Kyocera Corporation Tantalum Capacitors TACR476M003RTA

Description
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACR476M003RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACR476M003RTA-ND
Tantalum Capacitors TACR476M003RTA-ND
47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm

47µF Molded Tantalum Capacitors 3V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACR476M003RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR476M003RTA
Capacitors - Tantalum Capacitors TACR476M003RTA
CAP TANT 47UF 20% 3V 0805

CAP TANT 47UF 20% 3V 0805

Supplier's Site
Tantalum Capacitors - TACR476M003RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR476M003RTA
Tantalum Capacitors TACR476M003RTA
CAP TANT 47UF 20% 3V 0805

CAP TANT 47UF 20% 3V 0805

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 3V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx - 70K5185 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 3V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx
70K5185
Capacitor Tant, 47Uf, 3V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx 70K5185
CAPACITOR TANT, 47UF, 3V, 5 OHM, 0.2, 805; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 3V, 5 OHM, 0.2, 805; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACR476M003RTA-ND TACR476M003RTA TACR476M003RTA 70K5185
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 3V, 5 Ohm, 0.2, 805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers