Kyocera Corporation Tantalum Capacitors TACR475M010XTA

Description
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2564-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2564-2-ND
Tantalum Capacitors 478-2564-2-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2564-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2564-1-ND
Tantalum Capacitors 478-2564-1-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2564-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2564-6-ND
Tantalum Capacitors 478-2564-6-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V 6 Ohm Capacitor
59-TACR475M010XTA
SMD 4.7uF 10V 6 Ohm Capacitor 59-TACR475M010XTA
Cap Tant Solid 4.7uF 10V R CASE 20% (2 X 1.35 X 1.35mm) Pad SMD 2012-15 6 Ohm 125°C Medical T/R Product overview: TACR475M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACR475M010XTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V R CASE 20% (2 X 1.35 X 1.35mm) Pad SMD 2012-15 6 Ohm 125°C Medical T/R Product overview: TACR475M010XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACR475M010XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TACR475M010XTA - 796226-TACR475M010XTA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TACR475M010XTA
796226-TACR475M010XTA
Tantalum Capacitors - TACR475M010XTA 796226-TACR475M010XTA
Manufacturer: AVX Corporation Win Source Part Number: 796226-TACR475M010XT A Series: TACmicrochip, TAC Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0805 Mounting: SMD Capacitance: 4.7μF Tolerance: ±20% ESR (Equivalent Series Resistance): 6 Ohm Manufacturer Size Code: R Family Name: TAC Categories: Capacitors Dimension: 0.079" L x 0.053" W (2.00mm x 1.35mm) Height - Seated (Maximum): 0.059" (1.50mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TACR475M010FTA ; TACR475M010ATA ; TACR475M010PTA; TACR475M010RTA; Introduction Date: November 08, 2004 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796226-TACR475M010XTA
Series: TACmicrochip, TAC
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 4.7μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 6 Ohm
Manufacturer Size Code: R
Family Name: TAC
Categories: Capacitors
Dimension: 0.079" L x 0.053" W (2.00mm x 1.35mm)
Height - Seated (Maximum): 0.059" (1.50mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TACR475M010FTA ; TACR475M010ATA ; TACR475M010PTA; TACR475M010RTA;
Introduction Date: November 08, 2004
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor, Tantalum, 4.7Uf, 10V, 0805; Capacitance Kyocera Avx - 96Y7940 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 4.7Uf, 10V, 0805; Capacitance Kyocera Avx
96Y7940
Capacitor, Tantalum, 4.7Uf, 10V, 0805; Capacitance Kyocera Avx 96Y7940
CAPACITOR, TANTALUM, 4.7UF, 10V, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:87mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 4.7UF, 10V, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:87mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACR475M010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR475M010XTA
Tantalum Capacitors TACR475M010XTA
CAP TANT 4.7UF 20% 10V 0805

CAP TANT 4.7UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACR475M010XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACR475M010XTA
Capacitors - Tantalum Capacitors TACR475M010XTA
CAP TANT 4.7UF 20% 10V 0805

CAP TANT 4.7UF 20% 10V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2564-2-ND 478-2564-6-ND 59-TACR475M010XTA 796226-TACR475M010XTA 96Y7940 TACR475M010XTA TACR475M010XTA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 10V 6 Ohm Capacitor Tantalum Capacitors - TACR475M010XTA Capacitor, Tantalum, 4.7Uf, 10V, 0805; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details