Kyocera Corporation Tantalum Capacitors TACR336M002R

Description
33µF Molded Tantalum Capacitors 2V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 2V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACR336M002R-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACR336M002R-ND
Tantalum Capacitors TACR336M002R-ND
33µF Molded Tantalum Capacitors 2V 0805 (2012 Metric) 5Ohm

33µF Molded Tantalum Capacitors 2V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACR336M002R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR336M002R
Capacitors - Tantalum Capacitors TACR336M002R
CAP TANT 33UF 20% 2V 0805

CAP TANT 33UF 20% 2V 0805

Supplier's Site
Tantalum Capacitors - TACR336M002R - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR336M002R
Tantalum Capacitors TACR336M002R
CAP TANT 33UF 20% 2V 0805

CAP TANT 33UF 20% 2V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACR336M002R-ND TACR336M002R TACR336M002R
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details