KYOCERA AVX Components Corporation Tantalum Capacitors TACR335M020XTA

Description
3.3µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACR335M020XTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACR335M020XTATR-ND
Tantalum Capacitors 478-TACR335M020XTATR-ND
3.3µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACR335M020XTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR335M020XTA
Capacitors - Tantalum Capacitors TACR335M020XTA
CAP TANT 3.3UF 20% 20V 0805

CAP TANT 3.3UF 20% 20V 0805

Supplier's Site
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 20%, 20 V Rohs Compliant Kyocera Avx - 76T2626 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 20%, 20 V Rohs Compliant Kyocera Avx
76T2626
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 20%, 20 V Rohs Compliant Kyocera Avx 76T2626
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 3.3 F, 20%, 20 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 3.3 F, 20%, 20 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TACR335M020XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR335M020XTA
Tantalum Capacitors TACR335M020XTA
CAP TANT 3.3UF 20% 20V 0805

CAP TANT 3.3UF 20% 20V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TACR335M020XTATR-ND TACR335M020XTA 76T2626 TACR335M020XTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 3.3 F, 20%, 20 V Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2574-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers