AVX Corporation Tantalum Capacitors TACR335K010XTA

Description
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACR335K010XTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACR335K010XTATR-ND
Tantalum Capacitors 478-TACR335K010XTATR-ND
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACR335K010XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACR335K010XTA
Capacitors - Tantalum Capacitors TACR335K010XTA
CAP TANT 3.3UF 10% 10V 0805

CAP TANT 3.3UF 10% 10V 0805

Supplier's Site
Tantalum Capacitors - TACR335K010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR335K010XTA
Tantalum Capacitors TACR335K010XTA
CAP TANT 3.3UF 10% 10V 0805

CAP TANT 3.3UF 10% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TACR335K010XTATR-ND TACR335K010XTA TACR335K010XTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 337SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers