Kyocera Corporation Tantalum Capacitors TACR226M010ATA

Description
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACR226M010ATA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACR226M010ATA-ND
Tantalum Capacitors TACR226M010ATA-ND
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACR226M010ATA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR226M010ATA
Tantalum Capacitors TACR226M010ATA
CAP TANT 22UF 20% 10V 0805

CAP TANT 22UF 20% 10V 0805

Supplier's Site Datasheet
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 70K5176 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
70K5176
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 70K5176
Capacitor,22uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,22uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TACR226M010ATA-ND TACR226M010ATA 70K5176
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers