22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES
CAP TANT 22UF 10% 10V 0805
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TACR226K010FTATR-ND | 65M4750 | TACR226K010FTA |
| Product Name | Tantalum Capacitors | Tant Special Smp / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF |