AVX Corporation Tantalum Capacitors TACR226K010ATA

Description
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACR226K010ATATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACR226K010ATATR-ND
Tantalum Capacitors 478-TACR226K010ATATR-ND
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz

22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACR226K010ATA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR226K010ATA
Tantalum Capacitors TACR226K010ATA
CAP TANT 22UF 10% 10V 0805

CAP TANT 22UF 10% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACR226K010ATATR-ND TACR226K010ATA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers