Kyocera Corporation Tantalum Capacitors TACR156K004R

Description
15µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACR156K004R-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACR156K004R-ND
Tantalum Capacitors TACR156K004R-ND
15µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5Ohm

15µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACR156K004R - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACR156K004R
Tantalum Capacitors TACR156K004R
CAP TANT 15UF 10% 4V 0805

CAP TANT 15UF 10% 4V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACR156K004R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACR156K004R
Capacitors - Tantalum Capacitors TACR156K004R
CAP TANT 15UF 10% 4V 0805

CAP TANT 15UF 10% 4V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACR156K004R-ND TACR156K004R TACR156K004R
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers