KYOCERA AVX Components Corporation Capacitors - Tantalum Capacitors TACL685M004RTA

Description
CAP TANT 6.8UF 20% 4V 0603
Datasheet
Description
CAP TANT 6.8UF 20% 4V 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - TACL685M004RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL685M004RTA
Capacitors - Tantalum Capacitors TACL685M004RTA
CAP TANT 6.8UF 20% 4V 0603

CAP TANT 6.8UF 20% 4V 0603

Supplier's Site
Tantalum Capacitors - TACL685M004RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL685M004RTA
Tantalum Capacitors TACL685M004RTA
CAP TANT 6.8UF 20% 4V 0603

CAP TANT 6.8UF 20% 4V 0603

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 65M4736 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
65M4736
Capacitor Tant, 6.8Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 65M4736
CAPACITOR TANT, 6.8UF, 4V, 7.5 OHM, 0.2, 603; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 4V, 7.5 OHM, 0.2, 603; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TACL685M004RTA TACL685M004RTA 65M4736
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 4V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
WVDC 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details