Kyocera Corporation Tantalum Capacitors TACL685K002X

Description
6.8µF Molded Tantalum Capacitors 2V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 2V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL685K002X-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL685K002X-ND
Tantalum Capacitors TACL685K002X-ND
6.8µF Molded Tantalum Capacitors 2V 0603 (1608 Metric) 7.5Ohm

6.8µF Molded Tantalum Capacitors 2V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACL685K002X - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL685K002X
Tantalum Capacitors TACL685K002X
CAP TANT 6.8UF 10% 2V 0603

CAP TANT 6.8UF 10% 2V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL685K002X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL685K002X
Capacitors - Tantalum Capacitors TACL685K002X
CAP TANT 6.8UF 10% 2V 0603

CAP TANT 6.8UF 10% 2V 0603

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACL685K002X-ND TACL685K002X TACL685K002X
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers