Kyocera Corporation Tantalum Capacitors TACL475M010XTA

Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2557-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2557-6-ND
Tantalum Capacitors 478-2557-6-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2557-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2557-2-ND
Tantalum Capacitors 478-2557-2-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2557-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2557-1-ND
Tantalum Capacitors 478-2557-1-ND
4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

4.7µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL475M010XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL475M010XTA
Capacitors - Tantalum Capacitors TACL475M010XTA
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site
Tantalum Capacitor, 4.7Uf, 10V, 6 Ohm, 0.2, 603; Capacitance Kyocera Avx - 22K2412 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, 6 Ohm, 0.2, 603; Capacitance Kyocera Avx
22K2412
Tantalum Capacitor, 4.7Uf, 10V, 6 Ohm, 0.2, 603; Capacitance Kyocera Avx 22K2412
TANTALUM CAPACITOR, 4.7UF, 10V, 6 OHM, 0.2, 603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, 6 OHM, 0.2, 603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:65mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACL475M010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL475M010XTA
Tantalum Capacitors TACL475M010XTA
CAP TANT 4.7UF 20% 10V 0603

CAP TANT 4.7UF 20% 10V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2557-6-ND 478-2557-2-ND TACL475M010XTA 22K2412 TACL475M010XTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, 6 Ohm, 0.2, 603; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS105K035P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers