AVX Corporation Tantalum Capacitors TACL475K006XTA

Description
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7522-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7522-6-ND
Tantalum Capacitors 478-7522-6-ND
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7522-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7522-1-ND
Tantalum Capacitors 478-7522-1-ND
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7522-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7522-2-ND
Tantalum Capacitors 478-7522-2-ND
4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

4.7µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL475K006XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL475K006XTA
Capacitors - Tantalum Capacitors TACL475K006XTA
CAP TANT 4.7UF 10% 6.3V 0603

CAP TANT 4.7UF 10% 6.3V 0603

Supplier's Site
Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx - 65M4732 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx
65M4732
Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx 65M4732
CAPACITOR TANT, 4.7UF, 6.3V, 7.5 OHM, 0.1, 603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 6.3V, 7.5 OHM, 0.1, 603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 4.7Uf, 6.3V, 0603; Capacitance Kyocera Avx - 60R5811 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 4.7Uf, 6.3V, 0603; Capacitance Kyocera Avx
60R5811
Capacitor, Tantalum, 4.7Uf, 6.3V, 0603; Capacitance Kyocera Avx 60R5811
CAPACITOR, TANTALUM, 4.7UF, 6.3V, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAPACITOR, TANTALUM, 4.7UF, 6.3V, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 4.7 F, 10%, 6.3 V Rohs Compliant Kyocera Avx - 15P3008 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 4.7 F, 10%, 6.3 V Rohs Compliant Kyocera Avx
15P3008
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 4.7 F, 10%, 6.3 V Rohs Compliant Kyocera Avx 15P3008
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 4.7 F, 10%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 4.7 F, 10%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Tant, Case L Rohs Compliant Kyocera Avx - 71AH5950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Tant, Case L Rohs Compliant Kyocera Avx
71AH5950
Cap, 4.7Uf, 6.3V, Tant, Case L Rohs Compliant Kyocera Avx 71AH5950
CAP, 4.7UF, 6.3V, TANT, CASE L ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, TANT, CASE L ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TACL475K006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL475K006XTA
Tantalum Capacitors TACL475K006XTA
CAP TANT 4.7UF 10% 6.3V 0603

CAP TANT 4.7UF 10% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7522-6-ND 478-7522-1-ND TACL475K006XTA 65M4732 15P3008 71AH5950 TACL475K006XTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 4.7 F, 10%, 6.3 V Rohs Compliant Kyocera Avx Cap, 4.7Uf, 6.3V, Tant, Case L Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC106K035WSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814565 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers