AVX Corporation Capacitors - Tantalum Capacitors TACL475K006RTA

Description
CAP TANT 4.7UF 10% 6.3V 0603
Datasheet
Description
CAP TANT 4.7UF 10% 6.3V 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - TACL475K006RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL475K006RTA
Capacitors - Tantalum Capacitors TACL475K006RTA
CAP TANT 4.7UF 10% 6.3V 0603

CAP TANT 4.7UF 10% 6.3V 0603

Supplier's Site
Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx - 65M4731 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx
65M4731
Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx 65M4731
CAPACITOR TANT, 4.7UF, 6.3V, 7.5 OHM, 0.1, 603; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 6.3V, 7.5 OHM, 0.1, 603; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACL475K006RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL475K006RTA
Tantalum Capacitors TACL475K006RTA
CAP TANT 4.7UF 10% 6.3V 0603

CAP TANT 4.7UF 10% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACL475K006RTA 65M4731 TACL475K006RTA
Product Name Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx Tantalum Capacitors
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
WVDC 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details