Kyocera Corporation Tantalum Capacitors TACL335M002RTA

Description
3.3µF Molded Tantalum Capacitors 2V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 2V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL335M002RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL335M002RTA-ND
Tantalum Capacitors TACL335M002RTA-ND
3.3µF Molded Tantalum Capacitors 2V 0603 (1608 Metric) 7.5Ohm

3.3µF Molded Tantalum Capacitors 2V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitor Tant, 3.3Uf, 2V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx - 70K5165 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 2V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx
70K5165
Capacitor Tant, 3.3Uf, 2V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx 70K5165
CAPACITOR TANT, 3.3UF, 2V, 7.5 OHM, 0.2, 603; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 2V, 7.5 OHM, 0.2, 603; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TACL335M002RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL335M002RTA
Tantalum Capacitors TACL335M002RTA
CAP TANT 3.3UF 20% 2V 0603

CAP TANT 3.3UF 20% 2V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL335M002RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL335M002RTA
Capacitors - Tantalum Capacitors TACL335M002RTA
CAP TANT 3.3UF 20% 2V 0603

CAP TANT 3.3UF 20% 2V 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL335M002RTA-ND 70K5165 TACL335M002RTA TACL335M002RTA
Product Name Tantalum Capacitors Capacitor Tant, 3.3Uf, 2V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 1UF, 35V, 20% - 70186208 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers