Kyocera Corporation Tantalum Capacitors TACL335K006RTA

Description
3.3µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL335K006RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL335K006RTA-ND
Tantalum Capacitors TACL335K006RTA-ND
3.3µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

3.3µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACL335K006RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL335K006RTA
Tantalum Capacitors TACL335K006RTA
CAP TANT 3.3UF 10% 6.3V 0603

CAP TANT 3.3UF 10% 6.3V 0603

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx - 65M4724 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx
65M4724
Capacitor Tant, 3.3Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx 65M4724
CAPACITOR TANT, 3.3UF, 6.3V, 7.5 OHM, 0.1, 603; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 6.3V, 7.5 OHM, 0.1, 603; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL335K006RTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL335K006RTA
Capacitors - Tantalum Capacitors TACL335K006RTA
CAP TANT 3.3UF 10% 6.3V 0603

CAP TANT 3.3UF 10% 6.3V 0603

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL335K006RTA-ND TACL335K006RTA 65M4724 TACL335K006RTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf, 6.3V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers